The PXB15-48D12 is a 15W dual-output DC-DC converter with a 1" x 1" footprint and a metal case providing six-sided shielding. It accepts an 18-75VDC input and delivers ±12V at 0.625A per output, with an efficiency of 86% and output ripple of 100mVp-p. The converter features a fixed switching frequency of 400kHz, remote on/off control with negative logic as standard, and operates from -40°C to +85°C with derating above 60°C. It is certified to IEC/UL/CSA/EN 62368-1 and 60950-1, meets EN55022 Level A emissions, and complies with EN61000-4-2, -3, -4, -5, -6 immunity standards. The unit measures 25.4 x 25.4 x 9.9mm and weighs 15g, with 1600VDC isolation between input and output.
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXB15-48D12 |
| Product Name | 15W Single & Dual DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |
| DC Output Voltage | 12.0 volts |