The PXA15-48WS15/NT is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial applications. It accepts an 18-75VDC input and provides a 12V output at up to 1.25A, with an efficiency of 86%. The converter features a fixed switching frequency of 400kHz, remote ON/OFF control with negative logic, and output voltage trimming via an external resistor. It meets EN55022 Level A for conducted and radiated emissions and complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Operating temperature ranges from -40°C to +85°C, with derating required above 60°C. The unit is available in surface mount or through-hole packaging, measures 27.9 x 23.9 x 8.5 mm, and weighs 10.5 g. It includes overvoltage, overcurrent, and short-circuit protection with self-recovery, and provides 2250VDC isolation. The /NT suffix indicates negative logic remote ON/OFF and no trim function, consistent with the series' standard pinout configuration.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input
DC-DC CONV, ISO POL, 1 O/P, 15W, 1A, 15V; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Isolation Voltage:2.25kV; DC / DC Converter Output Type:Fixed, Adjustable; Width:23.88mm; Height:8.64mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXA15-48WS15/NT | PXA15-48WS15/NT-ND | 23R7750 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 15W, 1A, 15V; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 1 x 1 inch standard size Through hole or SMT versions Dual output available | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |