The PXA15-48WS12/NT is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial applications. It accepts an 18-75VDC input and delivers a 12V output at up to 1.25A, with an efficiency of 86% and output ripple of 100mVp-p. The converter supports surface mount or through-hole mounting, operates from -40°C to +85°C (with derating above 60°C), and includes remote on/off control with negative logic. It features 2250VDC basic isolation, overvoltage and short-circuit protection with auto-recovery, and complies with IEC/UL/CSA/EN 62368-1, EN55022 Level A, and EN61000-4-3, -4, -5, -6. The case dimensions are 27.9 x 23.9 x 8.5 mm, weighing 10.5 g, with a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXA15-48WS12/NT |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1 x 1 inch standard size Through hole or SMT versions Dual output available |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |