The PVD3-5-1212 is a single-inline-packag
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC DC CONVERTER +/-12V 3W
LAMBDA PART ROHS COMPLIANT: NO
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PVD3-5-1212 | PVD3-5-1212 | 87H2512 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| DC Output Voltage | -12.0 to 12.0 volts |