TDK-Lambda Americas Inc. DC-DC Converters PVD3-12-1212

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVD3-12-1212 is a single-inline-package DC-DC converter from the PV Series, designed for isolated 12V dual-output applications with a 12V input. It provides ±12.0V at 0.125A per output for a total power of 3.0W, housed in a 1.29×0.33×1.29 inch package. The device operates from a 9V to 18V input range, features 500VAC input-output isolation for 1 minute, and maintains an output voltage accuracy of ±5%. It supports convection cooling, operates from -20°C to 70°C with linear derating to 50% load at 70°C, and includes auto-recovery overcurrent protection. Weight is 5g, and it carries a two-year warranty.

Datasheet Summary
Powered by GS/AI

The PVD3-12-1212 is a single-inline-package DC-DC converter from the PV Series, designed for isolated 12V dual-output applications with a 12V input. It provides ±12.0V at 0.125A per output for a total power of 3.0W, housed in a 1.29×0.33×1.29 inch package. The device operates from a 9V to 18V input range, features 500VAC input-output isolation for 1 minute, and maintains an output voltage accuracy of ±5%. It supports convection cooling, operates from -20°C to 70°C with linear derating to 50% load at 70°C, and includes auto-recovery overcurrent protection. Weight is 5g, and it carries a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PVD3-12-1212 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PVD3-12-1212
DC-DC Converters PVD3-12-1212
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PVD3-12-1212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PVD3-12-1212
Power Supplies - Board Mount - DC DC Converters PVD3-12-1212
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site
Power Supply, 3W Power, 9-18Vdc Rohs Compliant Tdk-Lambda - 29H3028 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3W Power, 9-18Vdc Rohs Compliant Tdk-Lambda
29H3028
Power Supply, 3W Power, 9-18Vdc Rohs Compliant Tdk-Lambda 29H3028
POWER SUPPLY, 3W POWER, 9-18VDC ROHS COMPLIANT: NO

POWER SUPPLY, 3W POWER, 9-18VDC ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PVD3-12-1212 PVD3-12-1212 29H3028
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters Power Supply, 3W Power, 9-18Vdc Rohs Compliant Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage -12.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details