The PVD3-48-1212 is a dual-output isolated DC-DC converter with ±12.0 V outputs, capable of delivering 0.125 A per rail, for a total power of 3.0 W, accepting a 48.0 V input. It is mounted in a single in-line package. The pinout includes +Vin, -Vin, +Vout, -Vout, COM, and TRM, with NC pins unused. Output voltage is adjustable via the TRM pin. The device supports input voltages of 5 V, 12 V, 24 V, and 48 V across the PV3 and PVD3 series, with output voltages ranging from 3.3 V to 12 V. Input-output isolation is provided, and over-current protection is included.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PVD 3-48-1212 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |