The PVD3-12-1212 is a dual-output isolated DC-DC converter with ±12.0 V output at 0.125 A per rail, delivering 3.0 W total power from a 12.0 V input. It features a single in-line package with pin assignments for +Vin, -Vin, +Vout, -Vout, COM, and TRM. The part is part of the PV3 and PVD3 series, which support input voltages of 5 V, 12 V, 24 V, and 48 V, and output powers up to 3.0 W.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PVD 3-12-1212 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |