The PV3-5-3.3 is a single-output DC-DC converter with an output voltage of 3.3 V, output current of 0.6 A, and output power of 2.0 W, designed for a 5.0 V input. It uses a pinout with +Vin, -Vin, +Vout, -Vout, COM, and TRM terminals. The part belongs to the PV3 series, which includes single and dual-output variants with input voltages of 5 V, 12 V, 24 V, and 48 V. The series is intended for industrial applications requiring isolated power conversion.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:500V RoHS Compliant: No
DC DC CONVERTER 3.3V 2W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PV3-5-3.3 | 87H2544 | PV3-5-3.3 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| DC Output Voltage | 3.3 volts | 3.3 volts |