TDK-Lambda Americas Inc. DC-DC Converters CN30A110-15

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN30A110-15 is a 30W isolated DC-DC converter in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm, designed for 110V nominal input rail applications with a 60 to 160V input range and a 15V output adjustable from 13.5 to 16.5V. It features remote sense, remote on/off control, and operates from -40°C to +100°C baseplate temperature. The converter meets IEC 62368-1 safety standards and is designed to comply with EN 45545-2 for railway fire protection and IEC 61373 Category 1, Class B for shock and vibration. Efficiency is 84% at 110V input and full load, with an input-to-output isolation of 3,000Vac and input-to-baseplate isolation of 2,000Vac. Overcurrent, overvoltage, and overtemperature protections are auto-recovering, and no minimum load is required.

Datasheet Summary
Powered by GS/AI

The CN30A110-15 is a 30W isolated DC-DC converter in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm, designed for 110V nominal input rail applications with a 60 to 160V input range and a 15V output adjustable from 13.5 to 16.5V. It features remote sense, remote on/off control, and operates from -40°C to +100°C baseplate temperature. The converter meets IEC 62368-1 safety standards and is designed to comply with EN 45545-2 for railway fire protection and IEC 61373 Category 1, Class B for shock and vibration. Efficiency is 84% at 110V input and full load, with an input-to-output isolation of 3,000Vac and input-to-baseplate isolation of 2,000Vac. Overcurrent, overvoltage, and overtemperature protections are auto-recovering, and no minimum load is required.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN30A110-15 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN30A110-15
DC-DC Converters CN30A110-15
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
30W-200W Half & Quarter Brick DC-DC converters - CN30A110-15 - TDK-Lambda Europe GmbH
Achern, Germany
30W-200W Half & Quarter Brick DC-DC converters
CN30A110-15
30W-200W Half & Quarter Brick DC-DC converters CN30A110-15
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway

Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.

Features

  • 60 - 160VDC Input
  • IEC 61373 Shock and Vibration
  • Base plate Cooled
  • Full Power at 100°C base plate
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Commercial Aerospace
  • Rugged / Harsh Environment
  • Railway
Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Output Power Max Tdk-Lambda - 70R1007 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Output Power Max Tdk-Lambda
70R1007
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Output Power Max Tdk-Lambda 70R1007
DC-DC CONV, ISO POL, 1 O/P, 30W, 2A, 15V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; DC / DC Converter Type:Quarter Brick; Width:36.8mm; Height:12.7mm; Depth:57.9mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 30W, 2A, 15V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; DC / DC Converter Type:Quarter Brick; Width:36.8mm; Height:12.7mm; Depth:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CN30A110-15 CN30A110-15 70R1007
Product Name DC-DC Converters 30W-200W Half & Quarter Brick DC-DC converters Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-1212SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303L-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7A4W033A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details