The PV3-5-12 is a single-output DC-DC converter that provides 12.0 V at 0.25 A, delivering 3.0 W of power from a 5.0 V input. It is housed in a surface-mount package with dimensions defined by the PV3 series outline drawing. The device features a four-terminal configuration with +Vin, -Vin, +Vout, and -Vout pins, and includes a trim function for output voltage adjustment. The part is designed for industrial applications requiring isolated DC-DC conversion with high reliability.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Isolation Voltage:500V RoHS Compliant: No
DC DC CONVERTER 12V 3W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PV3-5-12 | 87H2543 | PV3-5-12 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |