The CN100A24-5/CO is a 100W isolated DC-DC converter in a quarter brick package, measuring 57.9 x 36.8 x 12.7 mm, designed for 24V nominal input rail applications with a 14.4 to 36V input range. It provides a 5V output at up to 20A with 86% efficiency, features remote sense, remote on/off, and output voltage adjustment, and is baseplate-cooled for operation at up to 100°C baseplate temperature. The /CO suffix indicates PCB coating for compliance with EN 50155 and IEC 60571. The converter meets IEC 62368-1 safety standards and IEC 61373 Category 1, Class B shock and vibration requirements, with 2,000Vac input-to-baseplate and 3,000Vac input-to-output isolation. It operates from -40°C to +100°C and has an MTBF of 1,918,395 hours under specified conditions.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC, PCB MOUNT, QUARTER BRICK,
DC-DC, PCB MOUNT, QUARTER BRICK, INPUT 24VDC, OUTPUT 5V 20A, 100W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CN100A24-5/CO | CN100A24-5/CO | 69AC4298 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc, Pcb Mount, Quarter Brick, Input 24Vdc, Output 5V 20A, 100W Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Features | 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |