The PV3-24-5 is a single-output DC-DC converter that delivers 5.0 V at up to 0.6 A, with a rated power of 3.0 W, and accepts an input voltage of 24.0 V. It is housed in a compact surface-mount package with pin assignments for +Vin, -Vin, +Vout, -Vout, COM, and TRM, as defined for the PV3 series. The device is part of TDK-Lambda's PV series, which includes isolated unregulated converters designed for industrial applications.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC DC CONVERTER 5V 3W
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: No
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PV3-24-5 | PV3-24-5 | 91C4859 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |