TDK-Lambda Americas Inc. DC-DC Converters PV1R5-5-12

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PV1R5-5-12 is a single-output DC-DC converter with a 5.0 V input and a 12.0 V output at 0.125 A, delivering 1.5 W of power. It is housed in an industry-standard package fitting the PV1R5 series outline, which is compact and designed for board-level mounting. The part is part of the PV1R5 series, which includes variants with input voltages of 5 V, 12 V, 24 V, and 48 V, all sharing the same output power rating and pinout configuration. The device has standard connections for +Vin, -Vin, +Vout, -Vout, and a trim pin for output voltage adjustment.

Datasheet Summary
Powered by GS/AI

The PV1R5-5-12 is a single-output DC-DC converter with a 5.0 V input and a 12.0 V output at 0.125 A, delivering 1.5 W of power. It is housed in an industry-standard package fitting the PV1R5 series outline, which is compact and designed for board-level mounting. The part is part of the PV1R5 series, which includes variants with input voltages of 5 V, 12 V, 24 V, and 48 V, all sharing the same output power rating and pinout configuration. The device has standard connections for +Vin, -Vin, +Vout, -Vout, and a trim pin for output voltage adjustment.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PV1R5-5-12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PV1R5-5-12
DC-DC Converters PV1R5-5-12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Tdk-Lambda - 87H2537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Tdk-Lambda
87H2537
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Tdk-Lambda 87H2537
DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:18mm RoHS Compliant: No

DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:18mm RoHS Compliant: No

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PV1R5-5-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PV1R5-5-12
Power Supplies - Board Mount - DC DC Converters PV1R5-5-12
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PV1R5-5-12 87H2537 PV1R5-5-12
Product Name DC-DC Converters Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-15kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i6A4W020A033V-005-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 802-OEM-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details