TDK-Lambda Americas Inc. DC-DC Converters PV1R5-48-3.3

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PV1R5-48-3.3 is a single-output DC-DC converter designed to provide 3.3 V at 0.4 A from a 48 V input, delivering 1.3 W of output power. It is housed in a compact surface-mount package consistent with the PV1R5 series, which supports input voltages of 5 V, 12 V, 24 V, and 48 V. The pinout includes +Vin, -Vin, +Vout, -Vout, COM, and TRM, with two pins designated as no connection. Output voltage and current ratings are fixed per model, with no adjustment range indicated. The converter is suitable for industrial applications requiring isolated, low-power DC conversion.

Datasheet Summary
Powered by GS/AI

The PV1R5-48-3.3 is a single-output DC-DC converter designed to provide 3.3 V at 0.4 A from a 48 V input, delivering 1.3 W of output power. It is housed in a compact surface-mount package consistent with the PV1R5 series, which supports input voltages of 5 V, 12 V, 24 V, and 48 V. The pinout includes +Vin, -Vin, +Vout, -Vout, COM, and TRM, with two pins designated as no connection. Output voltage and current ratings are fixed per model, with no adjustment range indicated. The converter is suitable for industrial applications requiring isolated, low-power DC conversion.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PV1R5-48-3.3 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PV1R5-48-3.3
DC-DC Converters PV1R5-48-3.3
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PV1R5-48-3.3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PV1R5-48-3.3-ND
DC DC Converters 285-PV1R5-48-3.3-ND
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda - 87H2535 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda
87H2535
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda 87H2535
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1.3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:18mm RoHS Compliant: No

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:1.3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:18mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PV1R5-48-3.3 285-PV1R5-48-3.3-ND 87H2535
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC1R5-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 402-OEM-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG1R5-24-05SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers