TDK-Lambda Americas Inc. DC-DC Converters CC1R5-1212SF-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC1R5-1212SF-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input and providing dual outputs of ±12V or ±15V. It features a through-hole mounting style and a five-sided metal case to reduce radiated noise. The converter supports remote on/off with negative logic, has an input-to-output isolation of 500Vac, and operates within an ambient temperature range of -40 to 85°C. Efficiency is 79% at nominal input, with output voltage tolerance of ±3% for single outputs and ±5% for dual outputs. Ripple and noise are 120mV (typical 30mV) for 12/15V outputs. No minimum load is required, and overcurrent protection is in hiccup mode above 105% load. Safety certifications include IEC/UL/CSA/EN62368-1, with CE and UKCA marks.

Datasheet Summary
Powered by GS/AI

The CC1R5-1212SF-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input and providing dual outputs of ±12V or ±15V. It features a through-hole mounting style and a five-sided metal case to reduce radiated noise. The converter supports remote on/off with negative logic, has an input-to-output isolation of 500Vac, and operates within an ambient temperature range of -40 to 85°C. Efficiency is 79% at nominal input, with output voltage tolerance of ±3% for single outputs and ±5% for dual outputs. Ripple and noise are 120mV (typical 30mV) for 12/15V outputs. No minimum load is required, and overcurrent protection is in hiccup mode above 105% load. Safety certifications include IEC/UL/CSA/EN62368-1, with CE and UKCA marks.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC1R5-1212SF-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC1R5-1212SF-E
DC-DC Converters CC1R5-1212SF-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
1.5W-10W Single & Dual DC-DC converters - CC1R5-1212SF-E - TDK-Lambda Europe GmbH
Achern, Germany
1.5W-10W Single & Dual DC-DC converters
CC1R5-1212SF-E
1.5W-10W Single & Dual DC-DC converters CC1R5-1212SF-E
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.

Features

  • Compact Footprint/Low Profile
  • Through Hole or SMT Versions
  • 5V, 12V, 24V & 48V Inputs
  • 3.3 to 30V Single, +/- 12 to 15V Dual O/P's
  • Output Voltage Adjustment
  • Input-Output Isolation
  • RoHS Compliant
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 445-2455-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-2455-ND
DC DC Converters 445-2455-ND
Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC1R5-1212SF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC1R5-1212SF-E
Power Supplies - Board Mount - DC DC Converters CC1R5-1212SF-E
DC DC CONVERTER 12-15V 1W

DC DC CONVERTER 12-15V 1W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC1R5-1212SF-E CC1R5-1212SF-E 445-2455-ND CC1R5-1212SF-E
Product Name DC-DC Converters 1.5W-10W Single & Dual DC-DC converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-0505SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 402S-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-4kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details