The PV1R5-5-12 is a single-output DC-DC converter providing 12.0 V at 0.125 A (1.5 W) from a 5.0 V input, housed in a single in-line package. It is part of the PV1R5 series, which features input voltages of 5.0 V, 12.0 V, 24.0 V, or 48.0 V and output powers up to 1.5 W for single-output variants. The device has isolated input and output terminals with pin assignments for +Vin, -Vin, +Vout, -Vout, and NC, and includes a trim function for output voltage adjustment.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 1R5-5-12 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |