TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PSS1R5243R3 PSS1R5243R3

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020142-PSS1R5243R3 Length: 20.066 mm Mounting: SMD (SMT) Isolation: Isolated Height: 7.874 mm Number of Pins: 10 Number of Outputs: 1 Output Current: 400 mA Voltage - Output 1: 3.3 V Output Power: 1.32 W Output Voltage: 3.3 V Width: 16.002 mm Categories: Board Mount Modules Case / Package: Module Alternative Parts (Cross-Reference): PSS1R5125S; PTH03020WAD; PSS1R54812; ULT-3.3/7.5-D48P-C; NDS6S2415EC; OKL-T/3-W5N-CPSS1R5- 24-3R3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 400 mA
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020142-PSS1R5243R3 Length: 20.066 mm Mounting: SMD (SMT) Isolation: Isolated Height: 7.874 mm Number of Pins: 10 Number of Outputs: 1 Output Current: 400 mA Voltage - Output 1: 3.3 V Output Power: 1.32 W Output Voltage: 3.3 V Width: 16.002 mm Categories: Board Mount Modules Case / Package: Module Alternative Parts (Cross-Reference): PSS1R5125S; PTH03020WAD; PSS1R54812; ULT-3.3/7.5-D48P-C; NDS6S2415EC; OKL-T/3-W5N-CPSS1R5- 24-3R3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 400 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PSS1R5243R3 - 1020142-PSS1R5243R3 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PSS1R5243R3
1020142-PSS1R5243R3
Board Mount Modules - PSS1R5243R3 1020142-PSS1R5243R3
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020142-PSS1R5243R3 Length: 20.066 mm Mounting: SMD (SMT) Isolation: Isolated Height: 7.874 mm Number of Pins: 10 Number of Outputs: 1 Output Current: 400 mA Voltage - Output 1: 3.3 V Output Power: 1.32 W Output Voltage: 3.3 V Width: 16.002 mm Categories: Board Mount Modules Case / Package: Module Alternative Parts (Cross-Reference): PSS1R5125S; PTH03020WAD; PSS1R54812; ULT-3.3/7.5-D48P-C; NDS6S2415EC; OKL-T/3-W5N-CPSS1R5- 24-3R3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 400 mA

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020142-PSS1R5243R3
Length: 20.066 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 7.874 mm
Number of Pins: 10
Number of Outputs: 1
Output Current: 400 mA
Voltage - Output 1: 3.3 V
Output Power: 1.32 W
Output Voltage: 3.3 V
Width: 16.002 mm
Categories: Board Mount Modules
Case / Package: Module
Alternative Parts (Cross-Reference): PSS1R5125S; PTH03020WAD; PSS1R54812; ULT-3.3/7.5-D48P-C; NDS6S2415EC; OKL-T/3-W5N-CPSS1R5-24-3R3;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 16 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Current - Output 1: 400 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1020142-PSS1R5243R3
Product Name Board Mount Modules - PSS1R5243R3
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Buck Step-Down DC-DC Converter IC - 739-LMR14020SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1226929P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details