TDK U.S.A. Corporation Alarms, Buzzers, and Sirens PS1740P02E

Description
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-2528-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-2528-ND
Alarms, Buzzers, and Sirens 445-2528-ND
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Alarms, Buzzers, and Sirens - PS1740P02E - PS1740P02E - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PS1740P02E
PS1740P02E
Alarms, Buzzers, and Sirens - PS1740P02E PS1740P02E
Manufacturer: TDK Corporation Win Source Part Number: 843558-PS1740P02E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 843558-PS1740P02E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Piezo Buzzers - 1347305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1347305
Piezo Buzzers 1347305
TDK PS1740P02E Piezo Buzzer Component

TDK PS1740P02E Piezo Buzzer Component

Supplier's Site
Piezo Buzzers - 1347280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1347280
Piezo Buzzers 1347280
TDK PS1740P02E Piezo Buzzer Component

TDK PS1740P02E Piezo Buzzer Component

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PS1740P02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS1740P02E
Audio Products - Alarms, Buzzers, and Sirens PS1740P02E
BUZZER PIEZO 3V 17MM TH

BUZZER PIEZO 3V 17MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-2528-ND PS1740P02E 1347305 PS1740P02E
Product Name Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens - PS1740P02E Piezo Buzzers Audio Products - Alarms, Buzzers, and Sirens
Shape Round Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 276728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z11262-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers