Buzzers Indicator, Internally Driven Piezo 50mA 3kHz 70dB @ 12V, 100cm Panel Mount Connector
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | Z11261-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Connector |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 3000 Hz |
| Sound Pressure Level | 70 dB |