TDK-Lambda Americas Inc., High Power Division Bulk Tdk PS1550L40N

Description
Bulk
Description
Bulk
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK PS series piezoelectric buzzers, specifically part number 62AC9251, are designed for applications requiring low power consumption and high efficiency. These buzzers operate without an oscillator circuit and can be used in various configurations, including pin terminal, lead wire, and SMD types. They are suitable for devices such as electric ranges, washing machines, and computer terminals, providing sound output for alerts and notifications. The buzzers feature a unimorph design that enhances performance and allows for external excitation, enabling them to function as both musical tone oscillators and buzzers. They are compatible with automated insertion processes and come in moisture-resistant models. The recommended operating circuit includes a resistor for efficient charging and discharging of the piezoelectric element. Engineers should note that these buzzers are compliant with RoHS directives and are intended for general electronic equipment use. However, they are not recommended for applications requiring high reliability or safety, such as medical devices or aerospace equipment. Proper handling and installation are crucial to avoid damage and ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The TDK PS series piezoelectric buzzers, specifically part number 62AC9251, are designed for applications requiring low power consumption and high efficiency. These buzzers operate without an oscillator circuit and can be used in various configurations, including pin terminal, lead wire, and SMD types. They are suitable for devices such as electric ranges, washing machines, and computer terminals, providing sound output for alerts and notifications. The buzzers feature a unimorph design that enhances performance and allows for external excitation, enabling them to function as both musical tone oscillators and buzzers. They are compatible with automated insertion processes and come in moisture-resistant models. The recommended operating circuit includes a resistor for efficient charging and discharging of the piezoelectric element. Engineers should note that these buzzers are compliant with RoHS directives and are intended for general electronic equipment use. However, they are not recommended for applications requiring high reliability or safety, such as medical devices or aerospace equipment. Proper handling and installation are crucial to avoid damage and ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Bulk Tdk - 62AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Tdk
62AC9251
Bulk Tdk 62AC9251
Bulk

Bulk

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC9251
Product Name Bulk Tdk
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details