TDK-Lambda Americas Inc., High Power Division Buzzer, Piezo, 70Db, 14Mm; Transducer Function Tdk PS1420P02CT

Description
BUZZER, PIEZO, 70DB, 14MM; Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:-; Resonant Frequency:2kHz; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, 70DB, 14MM; Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:-; Resonant Frequency:2kHz; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, 70Db, 14Mm; Transducer Function Tdk - 33P8032 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, 70Db, 14Mm; Transducer Function Tdk
33P8032
Buzzer, Piezo, 70Db, 14Mm; Transducer Function Tdk 33P8032
BUZZER, PIEZO, 70DB, 14MM; Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:-; Resonant Frequency:2kHz; Product Range:-;RoHS Compliant: Yes

BUZZER, PIEZO, 70DB, 14MM; Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:-; Resonant Frequency:2kHz; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 33P8032
Product Name Buzzer, Piezo, 70Db, 14Mm; Transducer Function Tdk
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details