TDK-Lambda Americas Inc., High Power Division Transducer Function Tdk PS1420P02CT.

Description
Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer Function Tdk - 29AC9582 - Newark, An Avnet Company
Chicago, IL, United States
Transducer Function Tdk
29AC9582
Transducer Function Tdk 29AC9582
Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes

Transducer Function:Buzzer; Tones:Low Frequency; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 29AC9582
Product Name Transducer Function Tdk
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details