TDK-Lambda Americas Inc., High Power Division Piezoelectronic Buzzer, 3V, 4Khz; Transducer Function Tdk PS1240P02CT3

Description
PIEZOELECTRONIC BUZZER, 3V, 4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:3V; Operating Current Max:-; Sound Level SPL:60dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:PS RoHS Compliant: Yes
Datasheet
Description
PIEZOELECTRONIC BUZZER, 3V, 4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:3V; Operating Current Max:-; Sound Level SPL:60dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:PS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectronic Buzzer, 3V, 4Khz; Transducer Function Tdk - 45AC5622 - Newark, An Avnet Company
Chicago, IL, United States
Piezoelectronic Buzzer, 3V, 4Khz; Transducer Function Tdk
45AC5622
Piezoelectronic Buzzer, 3V, 4Khz; Transducer Function Tdk 45AC5622
PIEZOELECTRONIC BUZZER, 3V, 4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:3V; Operating Current Max:-; Sound Level SPL:60dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:PS RoHS Compliant: Yes

PIEZOELECTRONIC BUZZER, 3V, 4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:3V; Operating Current Max:-; Sound Level SPL:60dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:PS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 45AC5622
Product Name Piezoelectronic Buzzer, 3V, 4Khz; Transducer Function Tdk
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details