TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PP1R5-24-5 PP1R5-24-5

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 812919-PP1R5-24-5 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OVP Applications: ITE (Commercial) Power (Watts): 1.5W Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 18V Voltage - Output 1: 5V Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.30" L x 0.83" W x 0.31" H (33.0mm x 21.0mm x 8.0mm) Maximum Input Voltage: 36V Manufacturer Package: 4-DIP Module Current - Output (Maximum): 300mA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 812919-PP1R5-24-5 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OVP Applications: ITE (Commercial) Power (Watts): 1.5W Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 18V Voltage - Output 1: 5V Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.30" L x 0.83" W x 0.31" H (33.0mm x 21.0mm x 8.0mm) Maximum Input Voltage: 36V Manufacturer Package: 4-DIP Module Current - Output (Maximum): 300mA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PP1R5-24-5 - 812919-PP1R5-24-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PP1R5-24-5
812919-PP1R5-24-5
Power Supplies Board Mount DCDC Converters - PP1R5-24-5 812919-PP1R5-24-5
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 812919-PP1R5-24-5 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OVP Applications: ITE (Commercial) Power (Watts): 1.5W Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 18V Voltage - Output 1: 5V Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.30" L x 0.83" W x 0.31" H (33.0mm x 21.0mm x 8.0mm) Maximum Input Voltage: 36V Manufacturer Package: 4-DIP Module Current - Output (Maximum): 300mA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 812919-PP1R5-24-5
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OVP
Applications: ITE (Commercial)
Power (Watts): 1.5W
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.30" L x 0.83" W x 0.31" H (33.0mm x 21.0mm x 8.0mm)
Maximum Input Voltage: 36V
Manufacturer Package: 4-DIP Module
Current - Output (Maximum): 300mA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812919-PP1R5-24-5
Product Name Power Supplies Board Mount DCDC Converters - PP1R5-24-5
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
3A Boost DC-DC Converter IC - 739-AAT1230IRN-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details