TDK U.S.A. Corporation 2.2UH 800MA 620MOHM Inductor and Choke PLEA67BBA2R2M-1PT00

Description
FIXED IND 2.2UH 800MA 620MOHM SM Product overview: PLEA67BBA2R2M-1PT00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PLEA67BBA2R2M-1PT 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 800MA 620MOHM SM Product overview: PLEA67BBA2R2M-1PT00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PLEA67BBA2R2M-1PT 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 800MA 620MOHM Inductor and Choke - 71-PLEA67BBA2R2M-1PT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 800MA 620MOHM Inductor and Choke
71-PLEA67BBA2R2M-1PT00
2.2UH 800MA 620MOHM Inductor and Choke 71-PLEA67BBA2R2M-1PT00
FIXED IND 2.2UH 800MA 620MOHM SM Product overview: PLEA67BBA2R2M-1PT00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PLEA67BBA2R2M-1PT 00 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 800MA 620MOHM SM Product overview: PLEA67BBA2R2M-1PT00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PLEA67BBA2R2M-1PT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369920-PLEA67BBA2R2M-1PT00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369920-PLEA67BBA2R2M-1PT00
Inductors, Coils, Chokes - Fixed Inductors 1369920-PLEA67BBA2R2M-1PT00
Win Source Part Number: 1369920-PLEA67BBA2R2 M-1PT00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: PLE Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 800 mA Current - Saturation (Isat): 600mA Shielding: Unshielded DC Resistance (DCR): 620mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1369920-PLEA67BBA2R2M-1PT00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: PLE
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 800 mA
Current - Saturation (Isat): 600mA
Shielding: Unshielded
DC Resistance (DCR): 620mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 445-PLEA67BBA2R2M-1PT00CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Thin Film Inductor 800mA 620mOhm Max 0402 (1006 Metric)

2.2µH Unshielded Thin Film Inductor 800mA 620mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-PLEA67BBA2R2M-1PT00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Thin Film Inductor 800mA 620mOhm Max 0402 (1006 Metric)

2.2µH Unshielded Thin Film Inductor 800mA 620mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-PLEA67BBA2R2M-1PT00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Thin Film Inductor 800mA 620mOhm Max 0402 (1006 Metric)

2.2µH Unshielded Thin Film Inductor 800mA 620mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors PLEA67BBA2R2M-1PT00
FIXED IND 2.2UH 800MA 620MOHM SM

FIXED IND 2.2UH 800MA 620MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PLEA67BBA2R2M-1PT00 1369920-PLEA67BBA2R2M-1PT00 445-PLEA67BBA2R2M-1PT00CT-ND PLEA67BBA2R2M-1PT00
Product Name 2.2UH 800MA 620MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thin Film Standard Thin Film
Core Material Metal Thin Film Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details