TDK-Lambda Europe GmbH 3.75W-100W DC-DC POL converters PL16S-W12C

Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL16S-W12C is a 16A non-isolated DC-DC converter designed for distributed power architectures, supporting input voltages from 6 to 14V and adjustable output voltages from 0.75V to 5.0V. It features remote on/off control, remote sensing, and sequencing capabilities, with an efficiency up to 94% at 5.0V output. The converter operates from -40°C to +85°C and meets UL/C-UL60950 safety standards. Its through-hole package has dimensions shown in the outline drawing, weighing 8.5g. Ripple and noise are rated at 30mV rms and 75mV pk-pk, with a switching frequency of 300kHz. Overcurrent protection is continuous, and overtemperature shutdown triggers at 130°C typ.

Datasheet Summary
Powered by GS/AI

The PL16S-W12C is a 16A non-isolated DC-DC converter designed for distributed power architectures, supporting input voltages from 6 to 14V and adjustable output voltages from 0.75V to 5.0V. It features remote on/off control, remote sensing, and sequencing capabilities, with an efficiency up to 94% at 5.0V output. The converter operates from -40°C to +85°C and meets UL/C-UL60950 safety standards. Its through-hole package has dimensions shown in the outline drawing, weighing 8.5g. Ripple and noise are rated at 30mV rms and 75mV pk-pk, with a switching frequency of 300kHz. Overcurrent protection is continuous, and overtemperature shutdown triggers at 130°C typ.

Suppliers

Company
Product
Description
Supplier Links
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-W12C
3.75W-100W DC-DC POL converters PL16S-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PL16S-W12C PL16S-W12C PL16S-W12C PL16S-W12C PL16S-W12C PL16S-W12C PL16S-W12C PL16S-W12C
Product Name 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame
Operating Temperature 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F)
Regulatory Compliance Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W050V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details