TDK-Lambda Europe GmbH 3.75W-100W DC-DC POL converters PL15SMS-05C

Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL15SMS-05C is a surface mount non-isolated DC-DC converter designed for distributed power architecture, providing adjustable output voltages from 0.75V to 5.0V at up to 15A. It operates from an input range of 3.0V to 5.5V, with efficiency up to 94% at 3.3V output. The device features remote sense, overcurrent protection, and an operating temperature range of -40°C to +85°C. It meets UL/C-UL60950 safety standards and uses convection or forced air cooling. The package dimensions follow the industry-standard DOSA footprint. Output voltage adjustment, remote on/off, and sequencing are not available on this model.

Datasheet Summary
Powered by GS/AI

The PL15SMS-05C is a surface mount non-isolated DC-DC converter designed for distributed power architecture, providing adjustable output voltages from 0.75V to 5.0V at up to 15A. It operates from an input range of 3.0V to 5.5V, with efficiency up to 94% at 3.3V output. The device features remote sense, overcurrent protection, and an operating temperature range of -40°C to +85°C. It meets UL/C-UL60950 safety standards and uses convection or forced air cooling. The package dimensions follow the industry-standard DOSA footprint. Output voltage adjustment, remote on/off, and sequencing are not available on this model.

Suppliers

Company
Product
Description
Supplier Links
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL15SMS-05C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL15SMS-05C
3.75W-100W DC-DC POL converters PL15SMS-05C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PL15SMS-05C PL15SMS-05C PL15SMS-05C PL15SMS-05C PL15SMS-05C PL15SMS-05C PL15SMS-05C
Product Name 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame
Operating Temperature 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F)
Regulatory Compliance Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX30-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG6-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details