TDK-Lambda Europe GmbH 3.75W-100W DC-DC POL converters PL10SMS-W12C

Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL10SMS-W12C is a 10 A non-isolated DC-DC converter with a 6 to 14 VDC input range and output voltage adjustable from 0.75 V to 3.3 V, designed for distributed power architecture in telecommunications and industrial electronics. It features remote on/off and sequencing, remote sense, and operates from -40°C to +85°C with 95% peak efficiency. The converter uses a surface-mount package with dimensions specified in the outline drawing, and meets UL/C-UL60950 safety standards.

Datasheet Summary
Powered by GS/AI

The PL10SMS-W12C is a 10 A non-isolated DC-DC converter with a 6 to 14 VDC input range and output voltage adjustable from 0.75 V to 3.3 V, designed for distributed power architecture in telecommunications and industrial electronics. It features remote on/off and sequencing, remote sense, and operates from -40°C to +85°C with 95% peak efficiency. The converter uses a surface-mount package with dimensions specified in the outline drawing, and meets UL/C-UL60950 safety standards.

Suppliers

Company
Product
Description
Supplier Links
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-W12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-W12C
3.75W-100W DC-DC POL converters PL10SMS-W12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PL10SMS-W12C PL10SMS-W12C PL10SMS-W12C PL10SMS-W12C PL10SMS-W12C PL10SMS-W12C PL10SMS-W12C PL10SMS-W12C
Product Name 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame
Operating Temperature 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F)
Regulatory Compliance Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details