TDK-Lambda Americas Inc. High Voltage Power Supplies PHV3.5N4-1P230

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote Datasheet
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - PHV3.5N4-1P230 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
PHV3.5N4-1P230
High Voltage Power Supplies PHV3.5N4-1P230
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number PHV3.5N4-1P230
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features High Precision, Low Ripple Output Optional Analog and Digital Interfaces Optional Electronic Polarity Reversal
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details