Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930336-PH300F24-12
Series: PH-F (300W)
Operating Temperature Range: -20°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 20A 18V - 36V Input
Package: Bulk
Package: Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930336-PH300F24-12 |
| Product Name | Power Supplies Board Mount DCDC Converters - PH300F24-12 |
| Package Type | Other; Module |