TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH150F485 PH150F485

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017385-PH150F485 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 14 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 30 A Voltage - Output 1: 5 V Output Power: 150 W Output Voltage: 5 V Width: 83.058 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S485; PH150S48-28; PH150S4815PH150F 48-5; PH150F-48-5; PH150F48-5; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 30 A Min Input Voltage: 36 V Current - Output 1: 30 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017385-PH150F485 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 14 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 30 A Voltage - Output 1: 5 V Output Power: 150 W Output Voltage: 5 V Width: 83.058 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S485; PH150S48-28; PH150S4815PH150F 48-5; PH150F-48-5; PH150F48-5; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 30 A Min Input Voltage: 36 V Current - Output 1: 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH150F485 - 1017385-PH150F485 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH150F485
1017385-PH150F485
Board Mount Modules - PH150F485 1017385-PH150F485
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017385-PH150F485 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 14 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 30 A Voltage - Output 1: 5 V Output Power: 150 W Output Voltage: 5 V Width: 83.058 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S485; PH150S48-28; PH150S4815PH150F 48-5; PH150F-48-5; PH150F48-5; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 30 A Min Input Voltage: 36 V Current - Output 1: 30 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017385-PH150F485
Packaging: Bulk
Features: OCP, OVP
Length: 86.106 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 12.7 mm
Number of Pins: 14
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 30 A
Voltage - Output 1: 5 V
Output Power: 150 W
Output Voltage: 5 V
Width: 83.058 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PH150S485; PH150S48-28; PH150S4815PH150F 48-5; PH150F-48-5; PH150F48-5;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 86 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 150 W
Max Output Current: 30 A
Min Input Voltage: 36 V
Current - Output 1: 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1017385-PH150F485
Product Name Board Mount Modules - PH150F485
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details