TDK-Lambda Americas Inc. Power Supplies Board Mount DCDC Converters - PH150F280-2 PH150F280-2

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930331-PH150F280-2 Series: PH-F (150W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 2V - - 30A 200V - 400V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930331-PH150F280-2 Series: PH-F (150W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 2V - - 30A 200V - 400V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH150F280-2
930331-PH150F280-2
Power Supplies Board Mount DCDC Converters - PH150F280-2 930331-PH150F280-2
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930331-PH150F280-2 Series: PH-F (150W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 2V - - 30A 200V - 400V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930331-PH150F280-2
Series: PH-F (150W)
Operating Temperature Range: -20°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 2V - - 30A 200V - 400V Input
Package: Bulk
Package: Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 930331-PH150F280-2
Product Name Power Supplies Board Mount DCDC Converters - PH150F280-2
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Switching Power Supplies - 1227773 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details