TDK-Lambda Americas Inc., High Power Division DC-DC Converters PH100A280-3.3

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PH100A280-3.3 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PH100A280-3.3
DC-DC Converters PH100A280-3.3
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
50 to 1200W, 200 to 425Vdc Input DC-DC Converters - PH100A280-3.3 - TDK-Lambda Europe GmbH
Achern, Germany
50 to 1200W, 200 to 425Vdc Input DC-DC Converters
PH100A280-3.3
50 to 1200W, 200 to 425Vdc Input DC-DC Converters PH100A280-3.3
The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy. Features Wide range 200 to 425Vdc input Baseplate cooled Up to -40 to 100°C baseplate temperature Up to 94% efficient Parallel function with internal ORing FET on PH1200A models Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The isolated PH-A DC-DC converters have output power levels of 50W, 75W, 100W, 150W, 300W, 600W and 1,200W and accept a wide 200 to 425Vdc input. The range is available with multiple output voltages; 3.3V, 5V, 12V, 15V, 24V, 28V, 36V and 48V. For non-standard outputs, they feature a wide adjustment range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40 to +100°C for use in harsh environments. Applications include custom power supplies, high voltage DC distributed power architecture systems in high power semiconductor test equipment, plus data communications, power transmission, industrial and renewable energy.

Features

  • Wide range 200 to 425Vdc input
  • Baseplate cooled
  • Up to -40 to 100°C baseplate temperature
  • Up to 94% efficient
  • Parallel function with internal ORing FET on PH1200A models

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 20A, Dip; Power Supply Approvals Tdk-Lambda - 48Y0148 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 20A, Dip; Power Supply Approvals Tdk-Lambda
48Y0148
Dc-Dc Converter, 3.3V, 20A, Dip; Power Supply Approvals Tdk-Lambda 48Y0148
DC-DC CONVERTER, 3.3V, 20A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:37.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 20A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:37.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PH100A280-3.3 PH100A280-3.3 48Y0148
Product Name DC-DC Converters 50 to 1200W, 200 to 425Vdc Input DC-DC Converters Dc-Dc Converter, 3.3V, 20A, Dip; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Flagship HVDC input power module 1/4 or half brick size Conduction cooling
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details