TDK-Lambda Europe GmbH 180W-702W Isolated DC-DC converters PAF600F24 12

Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF600F24-12 is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 20-36Vdc input to deliver a 12V output with a trim range of -40% to +10%. It features remote on/off, remote sense, a module good signal, and an auxiliary 7-10V/20mA output. The converter supports parallel operation for N+1 redundancy and is rated for a -40°C to +100°C baseplate temperature. It achieves 89% efficiency at full load, with output voltage tolerance of ±1%, ripple and noise of 200mV, and switching at 330kHz. The unit is conduction-cooled, and mounting is via M3 tapped inserts, housed in a 116.8 x 61 x 12.7mm (4.6 x 2.4 x 0.5 inch) full brick package. It complies with IEC/UL/CSA/EN62368-1, 60950-1, EN55011/EN55032-A, FCC Class A, and IEC61000-4-2 through -4-6 immunity standards, with a two-year warranty.

Datasheet Summary
Powered by GS/AI

The PAF600F24-12 is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 20-36Vdc input to deliver a 12V output with a trim range of -40% to +10%. It features remote on/off, remote sense, a module good signal, and an auxiliary 7-10V/20mA output. The converter supports parallel operation for N+1 redundancy and is rated for a -40°C to +100°C baseplate temperature. It achieves 89% efficiency at full load, with output voltage tolerance of ±1%, ripple and noise of 200mV, and switching at 330kHz. The unit is conduction-cooled, and mounting is via M3 tapped inserts, housed in a 116.8 x 61 x 12.7mm (4.6 x 2.4 x 0.5 inch) full brick package. It complies with IEC/UL/CSA/EN62368-1, 60950-1, EN55011/EN55032-A, FCC Class A, and IEC61000-4-2 through -4-6 immunity standards, with a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
180W-702W Isolated DC-DC converters - PAF600F24 12 - TDK-Lambda Europe GmbH
Achern, Germany
180W-702W Isolated DC-DC converters
PAF600F24 12
180W-702W Isolated DC-DC converters PAF600F24 12
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio

The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.

Features

  • Output voltages from 3.3. to 48 VDC
  • Current Share
  • Remote On/Off
  • Wide adjustable Output Range
  • 2 year Warranty

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PAF600F24 12
Product Name 180W-702W Isolated DC-DC converters
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH450S-48-48 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 48.0 volts
View Details
DINRail mount DC-DC converters - DPX60-24S3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details