TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - AC DC Converters PFE500SA-12

Description
Win Source Part Number: 1351531-PFE500SA-12 Category: Power Supplies - Board Mount - AC DC Converters Series: PFE500SA (500W) Type: Enclosed Features: Remote On/Off, Universal Input Package: Bulk Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 396 W Voltage - Input: 85 ~ 265 VAC Weight: 0.441 lb (200.03 g) Number of Outputs: 1 Current - Output (Max): 33A Voltage - Output 1: 12V Efficiency: 86% Line Regulation: 48mV Load Regulation: 48mV Mounting Type: Through Hole Package / Case: 11-DIP Module, Full Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: TDK-Lambda Americas Inc Base Product Number: PFE500 Approval Agency: CE, CSA, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351531-PFE500SA-12 Category: Power Supplies - Board Mount - AC DC Converters Series: PFE500SA (500W) Type: Enclosed Features: Remote On/Off, Universal Input Package: Bulk Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 396 W Voltage - Input: 85 ~ 265 VAC Weight: 0.441 lb (200.03 g) Number of Outputs: 1 Current - Output (Max): 33A Voltage - Output 1: 12V Efficiency: 86% Line Regulation: 48mV Load Regulation: 48mV Mounting Type: Through Hole Package / Case: 11-DIP Module, Full Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: TDK-Lambda Americas Inc Base Product Number: PFE500 Approval Agency: CE, CSA, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1351531-PFE500SA-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1351531-PFE500SA-12
Power Supplies - Board Mount - AC DC Converters 1351531-PFE500SA-12
Win Source Part Number: 1351531-PFE500SA-12 Category: Power Supplies - Board Mount - AC DC Converters Series: PFE500SA (500W) Type: Enclosed Features: Remote On/Off, Universal Input Package: Bulk Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 396 W Voltage - Input: 85 ~ 265 VAC Weight: 0.441 lb (200.03 g) Number of Outputs: 1 Current - Output (Max): 33A Voltage - Output 1: 12V Efficiency: 86% Line Regulation: 48mV Load Regulation: 48mV Mounting Type: Through Hole Package / Case: 11-DIP Module, Full Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: TDK-Lambda Americas Inc Base Product Number: PFE500 Approval Agency: CE, CSA, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information

Win Source Part Number: 1351531-PFE500SA-12
Category: Power Supplies - Board Mount - AC DC Converters
Series: PFE500SA (500W)
Type: Enclosed
Features: Remote On/Off, Universal Input
Package: Bulk
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 396 W
Voltage - Input: 85 ~ 265 VAC
Weight: 0.441 lb (200.03 g)
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Output 1: 12V
Efficiency: 86%
Line Regulation: 48mV
Load Regulation: 48mV
Mounting Type: Through Hole
Package / Case: 11-DIP Module, Full Brick
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Mfr: TDK-Lambda Americas Inc
Base Product Number: PFE500
Approval Agency: CE, CSA, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351531-PFE500SA-12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details