Infineon Technologies AG AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE2PCS02G

Description
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox, Server PSU and industrial SMPS Applications Automotive 48 V battery management system (BMS) Bringing a whole new lifestyle and health experience to today’s connected citizen Energy Storage Systems Designers who used this product also designed with IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET
Request a Quote Datasheet
Description
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox, Server PSU and industrial SMPS Applications Automotive 48 V battery management system (BMS) Bringing a whole new lifestyle and health experience to today’s connected citizen Energy Storage Systems Designers who used this product also designed with IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
ICE2PCS02G
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE2PCS02G
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox, Server PSU and industrial SMPS Applications Automotive 48 V battery management system (BMS) Bringing a whole new lifestyle and health experience to today’s connected citizen Energy Storage Systems Designers who used this product also designed with IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET

ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection.


Summary of Features

  • Ease of Use with Few External Components
  • Supports Wide Range
  • Average Current Control
  • External Current and Voltage Loop Compensation for Greater User Flexibility
  • Programmable Operating/Switching Frequency (50kHz - 250kHz)
  • Max Duty Cycle of 95% (at 25°C) at 125kHz
  • Trimmed Internal Reference Voltage (3V+2% at 25°C)
  • VCC Under-Voltage Lockout
  • Cycle by Cycle Peak Current Limiting
  • Output Over-Voltage Protection
  • Open Loop Detection
  • Enhanced Dynamic Response
  • Short Startup(SoftStart) duration
  • Fulfills Class D Requirements of IEC 1000-3-2
  • Soft Overcurrent Protection

Benefits

  • 8 pins CCM PFC simpilfy the design procedures.
  • Build-in protection features save system BOM cost and enhance system safety.

Potential Applications

  • PC silverbox, Server PSU and industrial SMPS

Applications

  • Automotive 48 V battery management system (BMS)
  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Energy Storage Systems

Designers who used this product also designed with


  • IPA60R120P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC0901NS |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPA60R120P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC0901NS |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPA60R120P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC0901NS |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - ICE2PCS02G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
ICE2PCS02G
Power Supply Chip >> AC-DC Controllers & Regulators ICE2PCS02G
DSO-8 AC-DC Controllers & Regulators ROHS

DSO-8 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number ICE2PCS02G ICE2PCS02G
Product Name AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs Power Supply Chip >> AC-DC Controllers & Regulators
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565PBKSA1 - 279355-ICE3A5565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE5QR0680AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 74 watts
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE3A0365FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
AC DC Converters, Offline Switches - ICE3B0565JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers