The PFE500SA-12/T is a 500W AC-DC power module designed for conduction-cooled applications without forced air cooling. It accepts 85-265 VAC input and delivers a 12 VDC output at up to 33 A. The PCB-mounted unit measures 116.8 x 61 x 12.7 mm with a threaded mounting hole. Efficiency is 84% at 115 VAC and 86% at 230 VAC, with a baseplate temperature range of -40°C to 100°C. It has 120 mV output ripple, 20 ms hold-up time, and supports overcurrent, overvoltage, and overtemperature protection. Isolation is 2,500 VAC input to baseplate. Complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 396W, 33A, 12V; No. of Outputs:1 Output; Output Power Max:396W; Output Voltage - Output 1:12V; Output Current - Output 1:33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PFE500SA-12/T | 23X5793 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Pcb Mount, 1 O/p, 396W, 33A, 12V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Low profile High efficiency Power Factor Corrected (PFC) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |