TDK-Lambda Americas Inc. DC-DC Converters CC10-0503SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC10-0503SR-E is a 10W isolated DC-DC converter in the CC-E series, offering a 4.5 to 9V input range and a 3.3V single output with a maximum output current of 2.5A. It features surface mount mounting (R), a five-sided metal case for reduced radiated noise, remote on/off control with negative logic, and operates across an ambient temperature range of -40 to 85°C. The converter achieves 84% efficiency at nominal input and provides ±3% output voltage tolerance with 120mV ripple and noise. Input to output isolation is 500Vac, and it complies with IEC/UL/CSA/EN62368-1 safety standards, bearing CE and UKCA marks.

Datasheet Summary
Powered by GS/AI

The CC10-0503SR-E is a 10W isolated DC-DC converter in the CC-E series, offering a 4.5 to 9V input range and a 3.3V single output with a maximum output current of 2.5A. It features surface mount mounting (R), a five-sided metal case for reduced radiated noise, remote on/off control with negative logic, and operates across an ambient temperature range of -40 to 85°C. The converter achieves 84% efficiency at nominal input and provides ±3% output voltage tolerance with 120mV ripple and noise. Input to output isolation is 500Vac, and it complies with IEC/UL/CSA/EN62368-1 safety standards, bearing CE and UKCA marks.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC10-0503SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC10-0503SR-E
DC-DC Converters CC10-0503SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-3300-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-3300-ND
DC DC Converters 445-3300-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC10-0503SR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC10-0503SR-E
Power Supplies - Board Mount - DC DC Converters CC10-0503SR-E
DC DC CONVERTER 3.3V 10W

DC DC CONVERTER 3.3V 10W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC10-0503SR-E 445-3300-ND CC10-0503SR-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-0505SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
DC-DC Converters - CC1R5-0305SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CC10-1205SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - CC3-1212SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details