The PFE300SA-12/T is a 300W AC-DC power module designed for conduction-cooled applications in environments where convective or forced air cooling is not viable. It features a compact, low-profile PCB-mount package measuring 116.8 x 61 x 12.7 mm, with a threaded mounting hole. The unit accepts a wide input voltage range of 85 to 265 Vac and delivers a regulated 12 V output with a maximum current of 25 A and an efficiency of 84% at 115 Vac. It supports a baseplate temperature range of -40 to 100°C, with ripple and noise limited to 120 mV. The module complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 12V 300W
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PFE300SA-12/T | PFE300SA-12/T |
| Product Name | AC-DC Power Supplies | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply |
| Form Factor | Board Mount | |
| Features | Low profile High efficiency Power Factor Corrected (PFC) | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) |