TDK-Lambda Americas Inc., High Power Division AC/DC Power supply PFE1000FA-48

Description
For designers of equipment used in environments where fan cooling is not viable, the PFE power modules offer the obvious solution. Suitable for outdoor enclosures or liquid cooled applications, these baseplate mounted power modules accept a wide range AC input and deliver isolated, regulated voltages with power levels from 300 to 1000W. High ambient temperatures can be easily tolerated as the units can be operated with baseplate temperatures of up to 100oC. Features Low profile, small size 100°C baseplate temperature High power density High efficiency Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment Semiconductor Fabrication
Request a Quote Datasheet
Description
For designers of equipment used in environments where fan cooling is not viable, the PFE power modules offer the obvious solution. Suitable for outdoor enclosures or liquid cooled applications, these baseplate mounted power modules accept a wide range AC input and deliver isolated, regulated voltages with power levels from 300 to 1000W. High ambient temperatures can be easily tolerated as the units can be operated with baseplate temperatures of up to 100oC. Features Low profile, small size 100°C baseplate temperature High power density High efficiency Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment Semiconductor Fabrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Power supply - PFE1000FA-48 - TDK-Lambda Europe GmbH
Achern, Germany
AC/DC Power supply
PFE1000FA-48
AC/DC Power supply PFE1000FA-48
For designers of equipment used in environments where fan cooling is not viable, the PFE power modules offer the obvious solution. Suitable for outdoor enclosures or liquid cooled applications, these baseplate mounted power modules accept a wide range AC input and deliver isolated, regulated voltages with power levels from 300 to 1000W. High ambient temperatures can be easily tolerated as the units can be operated with baseplate temperatures of up to 100oC. Features Low profile, small size 100°C baseplate temperature High power density High efficiency Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment Semiconductor Fabrication

For designers of equipment used in environments where fan cooling is not viable, the PFE power modules offer the obvious solution. Suitable for outdoor enclosures or liquid cooled applications, these baseplate mounted power modules accept a wide range AC input and deliver isolated, regulated voltages with power levels from 300 to 1000W. High ambient temperatures can be easily tolerated as the units can be operated with baseplate temperatures of up to 100oC.

Features

  • Low profile, small size
  • 100°C baseplate temperature
  • High power density
  • High efficiency

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Commercial Aerospace
  • Rugged / Harsh Environment
  • Semiconductor Fabrication
Supplier's Site Datasheet
AC-DC Power Supplies - PFE1000FA-48 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
PFE1000FA-48
AC-DC Power Supplies PFE1000FA-48
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Switching Power Supplies - 1242229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1242229
Switching Power Supplies 1242229
TDK-Lambda PFE1000FA-48

TDK-Lambda PFE1000FA-48

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - PFE1000FA-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
PFE1000FA-48
Power Supplies - Board Mount - AC DC Converters PFE1000FA-48
AC/DC CONVERTER 48V 1008W

AC/DC CONVERTER 48V 1008W

Supplier's Site
Ac-Dc, Pcb Mount, Full Brick, Input 115-230Vac, Output 48V 21A, 1008W Rohs Compliant Tdk-Lambda - 81Y1546 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Pcb Mount, Full Brick, Input 115-230Vac, Output 48V 21A, 1008W Rohs Compliant Tdk-Lambda
81Y1546
Ac-Dc, Pcb Mount, Full Brick, Input 115-230Vac, Output 48V 21A, 1008W Rohs Compliant Tdk-Lambda 81Y1546
AC-DC, PCB MOUNT, FULL BRICK, INPUT 115-230VAC, OUTPUT 48V 21A, 1008W ROHS COMPLIANT: YES

AC-DC, PCB MOUNT, FULL BRICK, INPUT 115-230VAC, OUTPUT 48V 21A, 1008W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PFE1000FA-48 PFE1000FA-48 1242229 PFE1000FA-48 81Y1546
Product Name AC/DC Power supply AC-DC Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Ac-Dc, Pcb Mount, Full Brick, Input 115-230Vac, Output 48V 21A, 1008W Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply DC Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Voltage 48.0 volts 48.0 volts 48.0 volts
DC Output Current 21 amps 21 amps
DC Output Power 1008 watts 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details