TDK U.S.A. Corporation Fixed Inductors PFC3819QM-231K07D-00

Description
230µH Unshielded Wirewound Inductor 7.4A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
230µH Unshielded Wirewound Inductor 7.4A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16045-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16045-ND
Fixed Inductors 445-16045-ND
230µH Unshielded Wirewound Inductor 7.4A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

230µH Unshielded Wirewound Inductor 7.4A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet
Fixed Inductors PFC3819QM-231K07D-00
CHOKE COMMON MODE

CHOKE COMMON MODE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16045-ND PFC3819QM-231K07D-00
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F) -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details