TDK U.S.A. Corporation Fixed Inductors PFC3525ER-181K09B-00

Description
180µH Unshielded Wirewound Inductor 9.5A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 9.5A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16057-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16057-ND
Fixed Inductors 445-16057-ND
180µH Unshielded Wirewound Inductor 9.5A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)

180µH Unshielded Wirewound Inductor 9.5A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16057-ND
Product Name Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details