TDK U.S.A. Corporation Fixed Inductors PFC3318QM-451K04B-00

Description
450µH Unshielded Wirewound Inductor 3.7A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
450µH Unshielded Wirewound Inductor 3.7A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16040-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16040-ND
Fixed Inductors 445-16040-ND
450µH Unshielded Wirewound Inductor 3.7A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

450µH Unshielded Wirewound Inductor 3.7A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16040-ND
Product Name Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers