AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.512kW, 4.2A, 360V; Power Supply Approvals:ITE; No. of Outputs:1; Output Power Max:1.512kW; Output Voltage - Output 1:360V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:86mm RoHS Compliant: Yes
AC/DC CONVERTER 360V 1000W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PF1000A-360 | 84K0224 | 70177121 | PF1000A-360 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 1.512Kw, 4.2A, 360V; Power Supply Approvals Tdk-Lambda | Power Supply, 1008 Watt | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Linear Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | |||
| Features | Low profile 0.95 Power Factor Parallel operation | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -40 to ? C (-40 to ? F) |