EPCOS AG Fixed Inductors PCM120T-6R8M-D

Description
6.8µH Shielded Wirewound Inductor 16.6A 6.5Ohm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 16.6A 6.5Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-6R8M-DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 16.6A 6.5Ohm Nonstandard

6.8µH Shielded Wirewound Inductor 16.6A 6.5Ohm Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 16.6A Rohs Compliant Epcos - 29AK2994 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 16.6A Rohs Compliant Epcos
29AK2994
Power Inductor, 6.8Uh, Shielded, 16.6A Rohs Compliant Epcos 29AK2994
POWER INDUCTOR, 6.8UH, SHIELDED, 16.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 16.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-6R8M-DTR-ND 29AK2994
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 16.6A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details