EPCOS AG Fixed Inductors PCM120T-3R3M-D

Description
3.3µH Shielded Wirewound Inductor 24.4A 3.12Ohm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 24.4A 3.12Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-3R3M-DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 24.4A 3.12Ohm Nonstandard

3.3µH Shielded Wirewound Inductor 24.4A 3.12Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-PCM120T-3R3M-DCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 24.4A 3.12Ohm Nonstandard

3.3µH Shielded Wirewound Inductor 24.4A 3.12Ohm Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 24.4A Rohs Compliant Epcos - 29AK2992 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 24.4A Rohs Compliant Epcos
29AK2992
Power Inductor, 3.3Uh, Shielded, 24.4A Rohs Compliant Epcos 29AK2992
POWER INDUCTOR, 3.3UH, SHIELDED, 24.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 24.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-3R3M-DTR-ND 29AK2992
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 24.4A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers