EPCOS AG Fixed Inductors PCM120T-2R2M-D

Description
2.2µH Shielded Wirewound Inductor 27.1A 2.45Ohm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 27.1A 2.45Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-2R2M-DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 27.1A 2.45Ohm Nonstandard

2.2µH Shielded Wirewound Inductor 27.1A 2.45Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-PCM120T-2R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 27.1A 2.45Ohm Nonstandard

2.2µH Shielded Wirewound Inductor 27.1A 2.45Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-PCM120T-2R2M-DCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details