EPCOS AG Fixed Inductors PCM120T-1R2N-D

Description
1.2µH Shielded Wirewound Inductor 35.2A 1.45Ohm Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 35.2A 1.45Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-1R2N-DTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Wirewound Inductor 35.2A 1.45Ohm Nonstandard

1.2µH Shielded Wirewound Inductor 35.2A 1.45Ohm Nonstandard

Buy Now Datasheet
Power Inductor, 1.2Uh, Shielded, 35.2A Rohs Compliant Epcos - 29AK2987 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.2Uh, Shielded, 35.2A Rohs Compliant Epcos
29AK2987
Power Inductor, 1.2Uh, Shielded, 35.2A Rohs Compliant Epcos 29AK2987
POWER INDUCTOR, 1.2UH, SHIELDED, 35.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.2UH, SHIELDED, 35.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-1R2N-DTR-ND 29AK2987
Product Name Fixed Inductors Power Inductor, 1.2Uh, Shielded, 35.2A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 36401E0N4ATDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details