TDK Corporation Magnetics - Transformer, Inductor Components - Ferrite Cores PC95PQI26/12Z-12

Description
Win Source Part Number: 973587-PC95PQI26/12Z -12 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: Planar Package: Tray Length: 1.043" (26.50mm) Standard Package: 180 Tolerance: ±25% Height: 0.287" (7.30mm) Material: PC95 Core Type: HPQ, PQD Width: 0.748" (19.00mm) Inductance Factor (Al): 11.95 µH Gap: Ungapped Effective Length (le) mm: 123 Effective Area (Ae) mm2: 27.7 Minimum Core Cross Section (Amin) mm2: 109 Effective Magnetic Volume (Ve) mm3: 3410 Finish: Uncoated Supplier Device Package: PQI 26 x 12 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: TDK Corporation Other Names: 445-180873 Core Factor (ΣI/A) mm -1: 0.22
Request a Quote Datasheet
Description
Win Source Part Number: 973587-PC95PQI26/12Z -12 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: Planar Package: Tray Length: 1.043" (26.50mm) Standard Package: 180 Tolerance: ±25% Height: 0.287" (7.30mm) Material: PC95 Core Type: HPQ, PQD Width: 0.748" (19.00mm) Inductance Factor (Al): 11.95 µH Gap: Ungapped Effective Length (le) mm: 123 Effective Area (Ae) mm2: 27.7 Minimum Core Cross Section (Amin) mm2: 109 Effective Magnetic Volume (Ve) mm3: 3410 Finish: Uncoated Supplier Device Package: PQI 26 x 12 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: TDK Corporation Other Names: 445-180873 Core Factor (ΣI/A) mm -1: 0.22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
973587-PC95PQI26/12Z-12
Magnetics - Transformer, Inductor Components - Ferrite Cores 973587-PC95PQI26/12Z-12
Win Source Part Number: 973587-PC95PQI26/12Z -12 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: Planar Package: Tray Length: 1.043" (26.50mm) Standard Package: 180 Tolerance: ±25% Height: 0.287" (7.30mm) Material: PC95 Core Type: HPQ, PQD Width: 0.748" (19.00mm) Inductance Factor (Al): 11.95 µH Gap: Ungapped Effective Length (le) mm: 123 Effective Area (Ae) mm2: 27.7 Minimum Core Cross Section (Amin) mm2: 109 Effective Magnetic Volume (Ve) mm3: 3410 Finish: Uncoated Supplier Device Package: PQI 26 x 12 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: TDK Corporation Other Names: 445-180873 Core Factor (ΣI/A) mm -1: 0.22

Win Source Part Number: 973587-PC95PQI26/12Z-12
Category: Magnetics - Transformer, Inductor Components>Ferrite Cores
Series: Planar
Package: Tray
Length: 1.043" (26.50mm)
Standard Package: 180
Tolerance: ±25%
Height: 0.287" (7.30mm)
Material: PC95
Core Type: HPQ, PQD
Width: 0.748" (19.00mm)
Inductance Factor (Al): 11.95 µH
Gap: Ungapped
Effective Length (le) mm: 123
Effective Area (Ae) mm2: 27.7
Minimum Core Cross Section (Amin) mm2: 109
Effective Magnetic Volume (Ve) mm3: 3410
Finish: Uncoated
Supplier Device Package: PQI 26 x 12
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.90.9630
Mfr: TDK Corporation
Other Names: 445-180873
Core Factor (ΣI/A) mm -1: 0.22

Buy Now Datasheet
11.95UH Inductor and Choke - 936-PC95PQI26/12Z-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.95UH Inductor and Choke
936-PC95PQI26/12Z-12
11.95UH Inductor and Choke 936-PC95PQI26/12Z-12
FERRITE CORE HPQ 11.95UH 1SET Product overview: PC95PQI26/12Z-12 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.95UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.95UH, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC95PQI26/12Z-12 can be used for catalog matching and distributor lookup.

FERRITE CORE HPQ 11.95UH 1SET Product overview: PC95PQI26/12Z-12 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.95UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.95UH, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC95PQI26/12Z-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 973587-PC95PQI26/12Z-12 936-PC95PQI26/12Z-12
Product Name Magnetics - Transformer, Inductor Components - Ferrite Cores 11.95UH Inductor and Choke
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers