TDK U.S.A. Corporation Ferrite Cores PC47EPC30-Z

Description
"Uncoated PC47 Ferrite Core EPC Type 1.185"" (30.10mm) Length 0.315"" (8.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core EPC Type 1.185"" (30.10mm) Length 0.315"" (8.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-PC47EPC30-Z-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-PC47EPC30-Z-ND
Ferrite Cores 445-PC47EPC30-Z-ND
"Uncoated PC47 Ferrite Core EPC Type 1.185"" (30.10mm) Length 0.315"" (8.00mm) Width Diameter 0.689"" (17.50mm) Height"

"Uncoated PC47 Ferrite Core EPC Type 1.185"" (30.10mm) Length 0.315"" (8.00mm) Width Diameter 0.689"" (17.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-PC47EPC30-Z-ND
Product Name Ferrite Cores
Core Shape EPC
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/16/9
Core Material N87
Length 32 mm (1.26 inch)
View Details
Powder Cores - Edge Cores - 0059068A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 225 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details